NXP Semiconductors 32-bit 32BIT 512KB Embedded Microcontroller MCU FS32K144MNT0MLLT

Description
FS32K - S32K144 Arm Cortex-M4F, 512 Kb Flash
Request a Quote Datasheet
Description
FS32K - S32K144 Arm Cortex-M4F, 512 Kb Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FS32K144MNT0MLLT - Rochester Electronics
Newburyport, MA, United States
FS32K - S32K144 Arm Cortex-M4F, 512 Kb Flash

FS32K - S32K144 Arm Cortex-M4F, 512 Kb Flash

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-FS32K144MNT0MLLT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-FS32K144MNT0MLLT
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: FS32K144MNT0MLLT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K144MNT0MLLT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: FS32K144MNT0MLLT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K144MNT0MLLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1016217-FS32K144MNT0MLLT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1016217-FS32K144MNT0MLLT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1016217-FS32K144MNT0MLLT
Win Source Part Number: 1016217-FS32K144MNT0 MLLT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S32K Core Processor: ARM® Cortex®-M4F Speed: 64MHz Package: Tray Standard Package: 450 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 89 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 64K x 8 Data Converters: A/D 16x12b SAR; D/A1x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935353089557 Base Product Number: FS32K144

Win Source Part Number: 1016217-FS32K144MNT0MLLT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S32K
Core Processor: ARM® Cortex®-M4F
Speed: 64MHz
Package: Tray
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 89
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 64K x 8
Data Converters: A/D 16x12b SAR; D/A1x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935353089557
Base Product Number: FS32K144

Buy Now Datasheet
Microcontrollers - FS32K144MNT0MLLT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
FS32K144MNT0MLLT-ND
Microcontrollers FS32K144MNT0MLLT-ND
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - FS32K144MNT0MLLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
FS32K144MNT0MLLT
Integrated Circuits (ICs) - Embedded - Microcontrollers FS32K144MNT0MLLT
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - FS32K144MNT0MLLT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
FS32K144MNT0MLLT
Embedded - Microcontrollers FS32K144MNT0MLLT
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, Aec-Q100, 32Bit, 64Mhz, Lqfp; Product Range Nxp - 85AC1826 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Aec-Q100, 32Bit, 64Mhz, Lqfp; Product Range Nxp
85AC1826
Mcu, Aec-Q100, 32Bit, 64Mhz, Lqfp; Product Range Nxp 85AC1826
MCU, AEC-Q100, 32BIT, 64MHZ, LQFP; Product Range:S32 Family S32K1xx Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:512KB; RAM Memory Size:48KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, AEC-Q100, 32BIT, 64MHZ, LQFP; Product Range:S32 Family S32K1xx Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:512KB; RAM Memory Size:48KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
FS32K144MNT0MLLT
ARM Microcontrollers - MCU FS32K144MNT0MLLT
ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM

ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM

Buy Now Datasheet
Microcontrollers - FS32K144MNT0MLLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
FS32K144MNT0MLLT
Microcontrollers FS32K144MNT0MLLT
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number FS32K144MNT0MLLT 685-FS32K144MNT0MLLT 1016217-FS32K144MNT0MLLT FS32K144MNT0MLLT-ND FS32K144MNT0MLLT FS32K144MNT0MLLT 85AC1826 FS32K144MNT0MLLT FS32K144MNT0MLLT
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, Aec-Q100, 32Bit, 64Mhz, Lqfp; Product Range Nxp ARM Microcontrollers - MCU Microcontrollers
Life Cycle Stage Active Active Active
ROM Type Flash EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; LQFP100 Other; Tray LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details