Microcontroller, 8-Bit, EEPROM, 2.04MHz, CMOS, PDIP14
IC CTRLR POWER DGTL EEPROM 14DIP
Power Controller 14-Pin PDIP Rail Product overview: FMS7401LEN14 from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-FMS7401LEN14 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774635-FMS7401LEN14
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Core Processor: 8-Bit
Package: 14-DIP (0.300", 7.62mm)
Applications: Digital Power Controller
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of I/O: 8
Program Memory Type: EEPROM (1 kB)
RAM Size: 64 x 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): ADP1046AACPZ-R7; FMS7401LEN14; MP2951GU-0000-Z; MP2951GU-0000;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC CTRLR POWER DGTL EEPROM 14DIP
8-BIT, EEPROM, 2.04MHZ
8-BIT, EEPROM, 2.04MHZ
IC CTRLR POWER DGTL EEPROM 14DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FMS7401LEN14 | FMS7401LEN14-ND | 769-FMS7401LEN14 | 774635-FMS7401LEN14 | FMS7401LEN14 | FMS7401LEN14 | FMS7401LEN14 |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - FMS7401LEN14 | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | |||||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||||
| ROM Type | EEPROM | EPROM; EEPROM | EEPROM; EEPROM (1 kB) | ||||
| Package Type | CDIP; Other; DIP14 | CDIP; Other; "14-DIP (0.300"", 7.62mm)" | Other; PDIP | CDIP | CDIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| RAM | 0.0640 KB | 0.0640 KB | 1 KB | 64 KB | 0.0640 KB |