ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU S32K142 32-bit MCU, ARM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FS32K142MRT0CLHT-ND | FS32K142MRT0CLHT | FS32K142MRT0CLHT | FS32K142MRT0CLHT | FS32K142MRT0CLHT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | 8 Bit; Other; A/D 16x12b SAR; D/A1x8b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |