ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
ARM Microcontrollers - MCU S32K144, M4F, Flash 512K
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
IC MCU 32B 512KB FLASH 100MAPBGA
IC MCU 32B 512KB FLASH 100MAPBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-FS32K144HAT0VMHT-ND | FS32K144HAT0VMHT | FS32K144HAT0VMHT | FS32K144HAT0VMHT | FS32K144HAT0VMHT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 16x12b SAR; D/A1x8b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |