NXP Semiconductors 32-bit 32BIT 128KB Embedded Microcontroller MCU FS32K116LAT0MLFT

Description
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQFP48
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FS32K116LAT0MLFT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQFP48

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-FS32K116LAT0MLFT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-FS32K116LAT0MLFT
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: FS32K116LAT0MLFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K116LAT0MLFT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LQFP Product overview: FS32K116LAT0MLFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K116LAT0MLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - FS32K116LAT0MLFT - 919310-FS32K116LAT0MLFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - FS32K116LAT0MLFT
919310-FS32K116LAT0MLFT
Embedded - Embedded - Microcontrollers - FS32K116LAT0MLFT 919310-FS32K116LAT0MLFT
Manufacturer: NXP Win Source Part Number: 919310-FS32K116LAT0M LFT Series: S32K Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 43 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 13x12b SAR; D/A 1x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: FS32K116 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14729, 935376052557

Manufacturer: NXP
Win Source Part Number: 919310-FS32K116LAT0MLFT
Series: S32K
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 43
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 13x12b SAR; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: FS32K116
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14729, 935376052557

Buy Now Datasheet
Microcontrollers - 568-14729-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14729-ND
Microcontrollers 568-14729-ND
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - FS32K116LAT0MLFT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
FS32K116LAT0MLFT
Microcontrollers FS32K116LAT0MLFT
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, Aec-Q100, 32Bit, 48Mhz, Lqfp; Product Range Nxp - 85AC1812 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Aec-Q100, 32Bit, 48Mhz, Lqfp; Product Range Nxp
85AC1812
Mcu, Aec-Q100, 32Bit, 48Mhz, Lqfp; Product Range Nxp 85AC1812
MCU, AEC-Q100, 32BIT, 48MHZ, LQFP; Product Range:S32 Family S32K1xx Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:17KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

MCU, AEC-Q100, 32BIT, 48MHZ, LQFP; Product Range:S32 Family S32K1xx Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:17KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
FS32K116LAT0MLFT
ARM Microcontrollers - MCU FS32K116LAT0MLFT
ARM Microcontrollers - MCU S32K116 32-bit MCU, ARM

ARM Microcontrollers - MCU S32K116 32-bit MCU, ARM

Buy Now Datasheet
Microcontrollers - FS32K116LAT0MLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
FS32K116LAT0MLFT
Microcontrollers FS32K116LAT0MLFT
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - FS32K116LAT0MLFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
FS32K116LAT0MLFT
Embedded - Microcontrollers FS32K116LAT0MLFT
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - FS32K116LAT0MLFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
FS32K116LAT0MLFT
Integrated Circuits (ICs) - Embedded - Microcontrollers FS32K116LAT0MLFT
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number FS32K116LAT0MLFT 685-FS32K116LAT0MLFT 919310-FS32K116LAT0MLFT 568-14729-ND FS32K116LAT0MLFT 85AC1812 FS32K116LAT0MLFT FS32K116LAT0MLFT FS32K116LAT0MLFT FS32K116LAT0MLFT
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - FS32K116LAT0MLFT Microcontrollers Microcontrollers Mcu, Aec-Q100, 32Bit, 48Mhz, Lqfp; Product Range Nxp ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP48 Other; Tray QFP; Other; 48-LQFP (7x7) LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CL8RMCAKXQMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers