Win Source Part Number: 1156876-FS32K144HFT0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S32K
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 89
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 64K x 8
Data Converters: A/D 16x12b SAR; D/A1x8b
Oscillator Type: Internal
Package / Case: 100-LFBGA
Supplier Device Package: 100-MAPBGA (11x11)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-FS32K144HFT0VMHR
Base Product Number: FS32K144
IC MCU 32B 512KB FLASH 100MAPBGA Product overview: FS32K144HFT0VMHR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K144HFT0VMHR
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
IC MCU 32B 512KB FLASH 100MAPBGA
IC MCU 32B 512KB FLASH 100MAPBGA
ARM Microcontrollers - MCU S32K144, M4F, Flash 512K
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1156876-FS32K144HFT0VMHR | 685-FS32K144HFT0VMHR | 568-FS32K144HFT0VMHRTR-ND | FS32K144HFT0VMHR | FS32K144HFT0VMHR | FS32K144HFT0VMHR | FS32K144HFT0VMHR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 4 KB | 4 KB | 512 KB | ||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash |