S32K142, 256K FLASH, 32K RAM
S32K142, 256K FLASH, 32K RAM
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-FS32K142HAT0VLFT-ND | FS32K142HAT0VLFT | FS32K142HAT0VLFT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | ||
| Clock Speed | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 16x12b SAR; D/A 1x8b | ||
| RAM | 32 KB | ||
| ROM | 256 KB |