S32K144N 32-BIT MCU, ARM CORTEX-
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 568-FS32K144NAT0MLHRTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 80 MHz |
| Bits | 8 Bit; Other; A/D 16x12b SAR; D/A 1x8b |
| RAM | 64 KB |
| ROM | 512 KB |