TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH PG-BGA-416-4
IC MCU 32BIT 2MB FLASH 416BGA
IC MCU 32BIT 2MB FLASH 416BGA
TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH PG-BGA-416-4
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FT1796256F150EBCNP-ND | FT1796256F150EBCNP | FT1796256F150EBCNP | FT1796256F150EBCNP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | |
| Bits | Other; A/D 44x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 2000 KB |