FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
32 Bit Microcontroller, High Speed Interface Bridging, FT32, 100 MHz, 256 KB, 64 KB, 100, QFN RoHS Compliant: Yes
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
IC MCU 32BIT 256KB FLASH 100QFN
IC MCU 32BIT 256KB FLASH 100QFN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FT901Q-T-ND | 70Y5737 | FT901Q-T | FT901Q-T | FT901Q-T |
| Product Name | Microcontrollers | 32 Bit Microcontroller, High Speed Interface Bridging, Ft32, 100 Mhz, 256 Kb, 64 Kb, 100, Qfn Rohs Compliant Bridgetek | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 7x10b; D/A 2x10b | ||||
| RAM | 320 KB | 320 KB | 320 KB | ||
| ROM | 256 KB |