IC MCU 32BIT 256KB FLASH 100LQFP Product overview: FS32K142HAT0VLLT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K142HAT0VLLT
Win Source Part Number: 1059818-FS32K142HAT0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S32K
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tray
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 89
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b SAR; D/A1x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-FS32K142HAT0VLLT
Base Product Number: FS32K142
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
ARM Microcontrollers - MCU S32K142, M4F, Flash 256K
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-FS32K142HAT0VLLT | 1059818-FS32K142HAT0VLLT | 568-FS32K142HAT0VLLT-ND | FS32K142HAT0VLLT | FS32K142HAT0VLLT | FS32K142HAT0VLLT | FS32K142HAT0VLLT |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | |||
| ROM | 4 KB | 4 KB | 256 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash |