NXP Semiconductors Microcontrollers FS32K142HAT0MLLR

Description
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Description
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS32K142HAT0MLLR is a microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M4F core with a maximum operating frequency of 112 MHz. It operates within a voltage range of 2.7 V to 5.5 V and supports an ambient temperature range of -40 °C to 105 °C in HSRUN mode, and up to 150 °C in RUN mode. The device includes up to 2 MB of program flash memory with error-correcting code (ECC), 256 KB of SRAM, and additional FlexNVM for data storage and EEPROM emulation. The microcontroller supports various communication interfaces, including multiple Low Power UART, SPI, and I2C modules, as well as FlexCAN and Ethernet capabilities. It also features advanced power management options with multiple power modes to enhance energy efficiency. The integrated safety and security features include a Cryptographic Services Engine, memory protection, and watchdog timers. The FS32K142HAT0MLLR is available in several package options, including 100-pin LQFP, making it suitable for a wide range of applications requiring robust processing power and connectivity.

Datasheet Summary
Powered by GS/AI

The FS32K142HAT0MLLR is a microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M4F core with a maximum operating frequency of 112 MHz. It operates within a voltage range of 2.7 V to 5.5 V and supports an ambient temperature range of -40 °C to 105 °C in HSRUN mode, and up to 150 °C in RUN mode. The device includes up to 2 MB of program flash memory with error-correcting code (ECC), 256 KB of SRAM, and additional FlexNVM for data storage and EEPROM emulation. The microcontroller supports various communication interfaces, including multiple Low Power UART, SPI, and I2C modules, as well as FlexCAN and Ethernet capabilities. It also features advanced power management options with multiple power modes to enhance energy efficiency. The integrated safety and security features include a Cryptographic Services Engine, memory protection, and watchdog timers. The FS32K142HAT0MLLR is available in several package options, including 100-pin LQFP, making it suitable for a wide range of applications requiring robust processing power and connectivity.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-FS32K142HAT0MLLRTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 568-FS32K142HAT0MLLRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Buy Now Datasheet
Microcontrollers - 568-FS32K142HAT0MLLRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Buy Now Datasheet
Embedded - Microcontrollers - FS32K142HAT0MLLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
FS32K142HAT0MLLR
Embedded - Microcontrollers FS32K142HAT0MLLR
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - FS32K142HAT0MLLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
FS32K142HAT0MLLR
Integrated Circuits (ICs) - Embedded - Microcontrollers FS32K142HAT0MLLR
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
FS32K142HAT0MLLR
ARM Microcontrollers - MCU FS32K142HAT0MLLR
ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM

ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM

Buy Now Datasheet
Microcontrollers - FS32K142HAT0MLLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
FS32K142HAT0MLLR
Microcontrollers FS32K142HAT0MLLR
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-FS32K142HAT0MLLRTR-ND FS32K142HAT0MLLR FS32K142HAT0MLLR FS32K142HAT0MLLR FS32K142HAT0MLLR
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz
Bits 8 Bit; Other; A/D 16x12b SAR; D/A1x8b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers