S32K142W ARM CORTEX-M4F, UP TO 8
S32K142W ARM CORTEX-M4F, UP TO 8
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-FS32K142WAT0WLFRTR-ND | FS32K142WAT0WLFR | FS32K142WAT0WLFR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz |
| Bits | 8 Bit; Other; A/D 23x12b SAR; D/A 6x8b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 256 KB |