C2000 32-BIT MCU, 2X C28X+CLA CP
C2000 32-BIT MCU, 2X C28X+CLA CP
C2000 32-BIT MCU, 2X C28X+CLA CP
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-F28P659DK8ZEJRQ1TR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 200 MHz |
| Bits | 16 Bit; Other; A/D 40x12/16b SAR; D/A 2x12b |
| RAM | 248 KB |
| ROM | 1280 KB |