TriCore™ TC116x Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH PG-LQFP-176-2
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: FT1166192F80HLAAXP from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FT1166192F80HLAA
TriCore™ TC116x Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH PG-LQFP-176-2
IC MCU 32BIT 1.5MB FLASH 176LQFP
IC MCU 32BIT 1.5MB FLASH 176LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FT1166192F80HLAAXP-ND | 685-FT1166192F80HLAAXP | FT1166192F80HLAAXP | FT1166192F80HLAAXP | FT1166192F80HLAAXP |
| Product Name | Microcontrollers | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 36x12b | ||||
| RAM | 100 KB | 100 KB | 100 KB | 100 KB | |
| ROM | 1500 KB |