ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LQFP Product overview: FS32K142HAT0MLFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K142HAT0MLFT
Manufacturer: NXP
Win Source Part Number: 919317-FS32K142HAT0M
Series: S32K
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b SAR; D/A1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: FS32K142
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-FS32K142HAT0MLFT
IC MCU 32BIT 256KB FLASH 48LQFP
IC MCU 32BIT 256KB FLASH 48LQFP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
ARM Microcontrollers - MCU S32K142 48 LQFP
IC MCU 32BIT 256KB FLASH 48LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-FS32K142HAT0MLFT-ND | 685-FS32K142HAT0MLFT | 919317-FS32K142HAT0MLFT | FS32K142HAT0MLFT | FS32K142HAT0MLFT | FS32K142HAT0MLFT | FS32K142HAT0MLFT | FS32K142HAT0MLFT |
| Product Name | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - FS32K142HAT0MLFT | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 16x12b SAR; D/A1x8b | |||||||
| RAM | 32 KB | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB | 4 KB | 4 KB |