ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer: NXP USA Inc.
Win Source Part Number: 810607-FS32K144MNT0C
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4F
Speed: 64MHz
Core Size: 32-Bit
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 1x8b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: FS32K144MNT0CLLT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K144MNT0CLLT
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 64MHz, 85 C, LQFP 100
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FS32K144MNT0CLLT-ND | 810607-FS32K144MNT0CLLT | 685-FS32K144MNT0CLLT | FS32K144MNT0CLLT | FS32K144MNT0CLLT | FS32K144MNT0CLLT | FS32K144MNT0CLLT | FS32K144MNT0CLLT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - FS32K144MNT0CLLT | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | 8 Bit; Other; A/D 16x12b SAR; D/A1x8b | |||||||
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB | 4 KB | 4 KB |