Bridgetek Pte Ltd. Microcontrollers FT900Q-T

Description
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
Request a Quote Datasheet
Description
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 768-1365-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
768-1365-ND
Microcontrollers 768-1365-ND
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)

FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - FT900Q-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
FT900Q-T
Integrated Circuits (ICs) - Embedded - Microcontrollers FT900Q-T
IC MCU 32BIT 256KB FLASH 100QFN

IC MCU 32BIT 256KB FLASH 100QFN

Supplier's Site
Microcontrollers - FT900Q-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
FT900Q-T
Microcontrollers FT900Q-T
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)

FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - FT900Q-T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
FT900Q-T
Embedded - Microcontrollers FT900Q-T
IC MCU 32BIT 256KB FLASH 100QFN

IC MCU 32BIT 256KB FLASH 100QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 768-1365-ND FT900Q-T FT900Q-T FT900Q-T
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 7x10b; D/A 2x10b
RAM 320 KB 320 KB 320 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7735AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers