IC MCU 32BIT 256KB FLASH 64LQFP Product overview: FS32K118LFT0MLHT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K118LFT0MLHT
Manufacturer: NXP
Win Source Part Number: 919316-FS32K118LFT0M
Series: S32K
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 58
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b SAR; D/A1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: FS32K118
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-FS32K118LFT0MLHT
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
ARM Microcontrollers - MCU S32K118, M0+, Flash 256K
IC MCU 32BIT 256KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-FS32K118LFT0MLHT | 919316-FS32K118LFT0MLHT | 568-FS32K118LFT0MLHT-ND | FS32K118LFT0MLHT | FS32K118LFT0MLHT | FS32K118LFT0MLHT | FS32K118LFT0MLHT | FS32K118LFT0MLHT |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - FS32K118LFT0MLHT | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 25 KB | 256 KB | 25 KB | 25 KB | 25 KB | |||
| ROM | 2 KB | 2 KB | 256 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |