Switching Regulator, Current-mode, 0.69A, 1000kHz Switching Freq-Max, PBGA10
Manufacturer: Texas Instruments
Win Source Part Number: 1197608-LM2608ATL-1.
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Supplier Device Package: 10-TμSMD (2.25x2.5)
Temperature Range - Operating: -35°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 10-WFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LM2608
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.5V, 1.8V
Switching Frequency: 610kHz
Voltage - Input (Minimum): 2.8V
Voltage - Input (Maximum): 5.5V
Buck Switching Regulator IC Positive Programmable 1.5V, 1.8V 1 Output 400mA 10-WFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.5V, 1.8V 1 Output 400mA 10-WFBGA, DSBGA
IC REG BUCK PROG 400MA 10USMD
IC REG BUCK PROG 400MA 10USMD
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2608ATL-1.8 | 1197608-LM2608ATL-1.8 | LM2608ATL-1.8 | LM2608ATL-1.8 | LM2608ATL-1.8 | LM2608ATL-1.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2608ATL-1.8 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA10 | Other; 10-WFBGA, DSBGA | Other; 10-WFBGA, DSBGA | Other; 10-WFBGA, DSBGA | ||
| Life Cycle Stage | Obsolete | Discontinued at Digi-Key | Removed; Obsolete | Removed | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Programmable | Fixed; Programmable | Fixed; Programmable | |||
| Special Features | Synchronous Rectification |