Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM2611AMFX

Description
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753
Request a Quote Datasheet
Description
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2611AMFX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2611AMFX-ND
Voltage Regulators - DC DC Switching Regulators LM2611AMFX-ND
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Buy Now Datasheet
Singapore, Singapore
2A 1.23V 36V SOT-23 Voltage Regulator IC
739-LM2611AMFX
2A 1.23V 36V SOT-23 Voltage Regulator IC 739-LM2611AMFX
2A DC/DC Cuk Regulator, SOT-23-5, 1.23V-36V Out Product overview: LM2611AMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1.23V, 36V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.23V, 36V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2611AMFX can be used for catalog matching and distributor lookup.

2A DC/DC Cuk Regulator, SOT-23-5, 1.23V-36V Out Product overview: LM2611AMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1.23V, 36V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.23V, 36V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2611AMFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMFX - 093491-LM2611AMFX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMFX
093491-LM2611AMFX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMFX 093491-LM2611AMFX
Manufacturer: Texas Instruments Win Source Part Number: 093491-LM2611AMFX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 900mA Family Name: LM2611 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): -1.23V Maximum Output Voltage: -22V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LM2611AMF; LM2611AMF/NOPB; LM2611AMFX/NOPB; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 093491-LM2611AMFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 900mA
Family Name: LM2611
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): -1.23V
Maximum Output Voltage: -22V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LM2611AMF; LM2611AMF/NOPB; LM2611AMFX/NOPB;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2611AMFX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2611AMFX
PMIC - Voltage Regulators - DC DC Switching Regulators LM2611AMFX
IC REG CUK ADJ 1.2A SOT23-5

IC REG CUK ADJ 1.2A SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2611AMFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2611AMFX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2611AMFX
IC REG CUK ADJ 1.2A SOT23-5

IC REG CUK ADJ 1.2A SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2611AMFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2611AMFX
Voltage Regulators - DC DC Switching Regulators LM2611AMFX
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2611AMFX-ND 739-LM2611AMFX 093491-LM2611AMFX LM2611AMFX LM2611AMFX LM2611AMFX
Product Name Voltage Regulators - DC DC Switching Regulators 2A 1.23V 36V SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMFX PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage -32 to -1.23 volts -36 volts 1.23 volts -1.23 volts -1.23 to -32 volts
IOUT 1.2 amps 0.9000 amps 0.9000 amps 1.2 amps 1.2 amps 1.2 amps
VIN 2.7 to 14 volts 14 volts 2.7 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple Output Step Down Switching Regulator - A4490EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
8 suppliers
Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers