Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 500mA 10-WFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 500mA 10-WFBGA, DSBGA
IC REG BUCK ADJ 500MA 10USMD
IC REG BUCK ADJ 500MA 10USMD
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2619ATLX/NOPB-ND | LM2619ATLX/NOPB | LM2619ATLX/NOPB | LM2619ATLX/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-WFBGA, DSBGA | Other; 10-WFBGA, DSBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.5 to 3.6 volts | 1.5 to 3.6 volts | 1.5 volts |