4.5-30V, Two-Phase Emulated Current Mode Synchoronous Buck Controller 28-TSSOP -40 to 125
Embedded systems, Console/Set-Top boxes PMIC 28-TSSOP
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2642MTCX | LM2642MTCXTR-ND |
| Product Name | LM2642 4.5-30V, Two-Phase Emulated Current Mode Synchoronous Buck Controller | Power Management - Specialized |
| Configuration / Function | Buck | |
| Package Type | Other; TSSOP | Other; "28-TSSOP (0.173"", 4.40mm Width)" |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Phase Interleaving,Power Good,Synchronous Rectification | |
| Output Voltage | 1.24 to 27 volts | |
| IOUT | 6 amps |