Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-7 Formed Leads
IC REG BUCK ADJ 3A TO220-7
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2599T-ADJ-NS | LM2599T-ADJ-NS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | TO-220; Other; TO-220-7 Formed Leads | TO-220 |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1.23 to 37 volts | 1.23 volts |