Texas Instruments SMD 1.02A 750kHz Voltage Regulator IC LM2618BTL

Description
1.02A SWITCHING REGULATOR, 750kHz SWITCHING FREQ-MAX, PBGA10, MICRO, SMD-10 Product overview: LM2618BTL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.02A, 750kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.02A, 750kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2618BTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.02A SWITCHING REGULATOR, 750kHz SWITCHING FREQ-MAX, PBGA10, MICRO, SMD-10 Product overview: LM2618BTL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.02A, 750kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.02A, 750kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2618BTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.02A 750kHz Voltage Regulator IC
739-LM2618BTL
SMD 1.02A 750kHz Voltage Regulator IC 739-LM2618BTL
1.02A SWITCHING REGULATOR, 750kHz SWITCHING FREQ-MAX, PBGA10, MICRO, SMD-10 Product overview: LM2618BTL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.02A, 750kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.02A, 750kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2618BTL can be used for catalog matching and distributor lookup.

1.02A SWITCHING REGULATOR, 750kHz SWITCHING FREQ-MAX, PBGA10, MICRO, SMD-10 Product overview: LM2618BTL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.02A, 750kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.02A, 750kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2618BTL can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2618BTL - 877216-LM2618BTL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2618BTL
877216-LM2618BTL
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2618BTL 877216-LM2618BTL
Manufacturer: Texas Instruments Win Source Part Number: 877216-LM2618BTL Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Programmable 1.8V, 1.83V, 1.87V, 1.92V 1 Output 300mA 10-WFBGA, DSBGA Package: Reel - TR Package: 10-WFBGA, DSBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: LM2618 Categories: Integrated Circuits (ICs) Case / Package: 10-TµSMD (2.25x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *LM2618BTL, LM2618BTLTR-NDR, LM2618BTLCT, LM2618BTLTR

Manufacturer: Texas Instruments
Win Source Part Number: 877216-LM2618BTL
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 1.8V, 1.83V, 1.87V, 1.92V 1 Output 300mA 10-WFBGA, DSBGA
Package: Reel - TR
Package: 10-WFBGA, DSBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: LM2618
Categories: Integrated Circuits (ICs)
Case / Package: 10-TµSMD (2.25x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM2618BTL, LM2618BTLTR-NDR, LM2618BTLCT, LM2618BTLTR

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM2618BTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2618BTL
Voltage Regulators - DC DC Switching Regulators LM2618BTL
Buck Switching Regulator IC Positive Programmable 1.8V, 1.83V, 1.87V, 1.92V 1 Output 300mA 10-WFBGA, DSBGA

Buck Switching Regulator IC Positive Programmable 1.8V, 1.83V, 1.87V, 1.92V 1 Output 300mA 10-WFBGA, DSBGA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2618BTL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2618BTL
PMIC - Voltage Regulators - DC DC Switching Regulators LM2618BTL
IC REG BUCK PROG 300MA 10USMD

IC REG BUCK PROG 300MA 10USMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2618BTL 877216-LM2618BTL LM2618BTL LM2618BTL
Product Name SMD 1.02A 750kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2618BTL Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Fixed; Programmable
Package Type Other; SMD/SMT Other; 10-TµSMD (2.25x2.5) Other; 10-WFBGA, DSBGA
Output Voltage 1.92 volts 1.8 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data