The LM2611AMF/NOPB is a 1.4-MHz current mode PWM inverting switching regulator in a 5-pin SOT-23 package measuring 1.60 mm × 2.90 mm, designed to generate a regulated negative output voltage up to −36 V from an input range of 2.7 V to 14 V. It features a 1.2-A current limit and 0.5-Ω RDS(ON) internal FET, a shutdown pin for low quiescent current (<1 µA), and uses external resistors to set the output voltage via a negative feedback pin. Operating over a junction temperature range of −40 °C to 125 °C, it meets the ESD human-body model rating of ±2000 V. The device includes cycle-by-cycle current limiting and internal compensation for simplified design.
1.4MHz Cuk Converter 5-SOT-23 -40 to 125
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753
1.4MHz Cuk Converter, 1A, -36V Out, SOT-23-5 Product overview: LM2611AMF/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 1A, -36V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4MHz, 1A, -36V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2611AMF/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018823-LM2611AMF/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 900mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): -1.23V
Maximum Output Voltage: -22V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LM2611AMF; LM2611AMFX; LM2611AMF/NOPB; LM2611AMFX/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics
IC REG CUK ADJ 1.2A SOT23-5
LM2611 1.4MHZ CUK CONVERTER
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753
Regulator Output DC-DC Controller IC
IC REG CUK ADJ 1.2A SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2611AMF/NOPB | LM2611AMF/NOPBCT-ND | 739-LM2611AMF/NOPB | 018823-LM2611AMF/NOPB | LM2611AMF/NOPB | LM2611AMF/NOPB | LM2611AMF/NOPB | LM2611AMF/NOPB | LM2611AMF/NOPB |
| Product Name | LM2611 1.4MHz Cuk Converter | Voltage Regulators - DC DC Switching Regulators | 1.4MHz 1A -36V SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMF/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Voltage Regulators - DC DC Switching Regulators | DC DC Switching Controllers | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Cuk | Buck; Boost | ||||||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Light Load Efficiency | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | -1.23 to ? volts | -32 to -1.23 volts | -36 volts | 1.23 volts | -1.23 to -32 volts | -1.23 volts | |||
| VIN | 2.7 to 14 volts | 2.7 to 14 volts | 14 volts | 2.7 to 14 volts | 14 volts |