"Buck Switching Regulator IC Positive Adjustable 1.234V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Current-mode, 3.2A, 500kHz Switching Freq-Max, PDSO16
3.2A SWITCHING REGULATOR, 500kHz SWITCHING FREQ-MAX, PDSO16, PLASTIC, TSSOP-16 Product overview: LM26001MXAX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 500kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 500kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26001MXAX can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 1.5A 16HTSSOP
IC REG BUCK ADJ 1.5A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.234V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1.5A 16HTSSOP
IC REG BUCK ADJ 1.5A 16HTSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM26001MXAX-ND | LM26001MXAX | 739-LM26001MXAX | LM26001MXAX | LM26001MXAX | LM26001MXAX | 815-LM26001MXAX | LM26001MXAX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3.2A 500kHz TSSOP Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1.5A 16HTSSOP | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP16 | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Output Voltage | 1.23 to 35 volts | 35 volts | 1.23 volts | 1.23 to 35 volts | 35 volts | 1.23 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |