SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125
Switching Regulator, Voltage-mode, 7.5A, 173kHz Switching Freq-Max, BIPolar, PSSO7
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK 3.3V 3A TO263-7
IC REG BUCK 3.3V 3A DDPAK
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2599S-3.3 | LM2599S-3.3 | LM2599S-3.3-ND | LM2599S-3.3 | LM2599S-3.3 | LM2599S-3.3 | LM2599S-3.3 |
| Product Name | LM2599 SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; SMSIP7H | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Special Features | Power Good | ||||||
| Output Voltage | 3.3 to 37 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |