Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1197636-LM26400YSD
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Switching Regulator, Current-mode, 2A, 500kHz Switching Freq-Max, BICMOS
IC REG BUCK ADJ 2A/2A DL 16WSON
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197636-LM26400YSD | LM26400YSD | LM26400YSD |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LM26400YSD | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC16 | ||
| Life Cycle Stage | Obsolete | Active | |
| Output Voltage | 0.6000 volts |