0.88A SWITCHING REGULATOR, 732kHz SWITCHING FREQ-MAX, PBGA10, MICRO, SMD-10 Product overview: LM2618ATL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.88A, 732kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.88A, 732kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2618ATL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1069886-LM2618ATL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 400mA
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V, 1.83V, 1.87V, 1.92V
Synchronous Rectifier: Yes
Package / Case: 10-WFBGA, DSBGA
Supplier Device Package: 10-TµSMD (2.25x2.5)
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS61028DRCR; TPS61024DRCR; TPS61029DRCR; NCP1423DMR2G; MAX17501GATB+T; MAX17501AATB+T;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: *LM2618ATL,LM2618ATL
Base Product Number: LM2618
RoHS Status: RoHS non-compliant
IC REG BUCK PROG 400MA 10USMD
IC REG BUCK PROG 400MA 10USMD
Buck Switching Regulator IC Positive Programmable 1.8V, 1.83V, 1.87V, 1.92V 1 Output 400mA 10-WFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.8V, 1.83V, 1.87V, 1.92V 1 Output 400mA 10-WFBGA, DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2618ATL | 1069886-LM2618ATL | LM2618ATL | LM2618ATL | LM2618ATL | LM2618ATL |
| Product Name | SMD 0.88A 732kHz Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | Fixed; Programmable | ||
| Output Voltage | 1.92 volts | 1.8 volts | 1.8 to ? volts | 1.8 to ? volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Configuration / Function | Buck |