4.5-30V, Two-Phase Emulated Current Mode Synchoronous Buck Controller 28-TSSOP -40 to 125
340KHZ PDSO28 Product overview: LM2642MTC from National Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 340KHZ, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LM2642MTC can be used for catalog matching and distributor lookup.
Embedded systems, Console/Set-Top boxes PMIC 28-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2642MTC | 761-LM2642MTC | LM2642MTC-ND |
| Product Name | LM2642 4.5-30V, Two-Phase Emulated Current Mode Synchoronous Buck Controller | 340KHZ Power Management IC | Power Management - Specialized |
| Configuration / Function | Buck | ||
| Package Type | Other; TSSOP | Other; Bulk | Other; "28-TSSOP (0.173"", 4.40mm Width)" |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Phase Interleaving,Power Good,Synchronous Rectification | ||
| Output Voltage | 1.24 to 27 volts | ||
| IOUT | 6 amps |