Buck Switching Regulator IC Positive Programmable 1.05V, 1.3V, 1.5V, 1.8V 1 Output 0.4V 10-TFBGA
IC REG BUCK PROG 1.05V 10USMD
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2612ATL | LM2612ATL |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable | |
| Package Type | Other; 10-TFBGA | |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1.05 to ? volts | 1.05 volts |