SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator, with Features 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Switching Regulator, Current-mode, 2.6A, 173kHz Switching Freq-Max, BIPolar, PSSO7
IC REG BUCK 5V 1A TO263-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
2.6A, 173KHZ BIPOLAR, PSSO7
2.6A, 173KHZ BIPOLAR, PSSO7
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2598S-5.0 | LM2598S-5.0-ND | LM2598S-5.0 | LM2598S-5.0 | LM2598S-5.0 | LM2598S-5.0 | LM2598S-5.0 | LM2598S-5.0 |
| Product Name | LM2598 SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator, with Features | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Other; SMSIP7H | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | |
| Special Features | Power Good | |||||||
| Output Voltage | 3.3 to 37 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |