Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output SC-74A, SOT-753
Switching Regulator IC Output
IC REG CUK ADJUSTABLE SOT23-5
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2611AMF/S7002213 | LM2611AMF/S7002213 | LM2611AMF/S7002213 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Active | Active | Active |
| Output Voltage | -1.23 to -14 volts | -1.23 volts |