SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-DDPAK/TO-263
Manufacturer: Texas Instruments
Win Source Part Number: 018810-LM2596S-5.0/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Signal Processing
Texas Instruments LM2596S-5.0/NOPB
Texas Instruments LM2596S-5.0/NOPB
Texas Instruments LM2596S-5.0/NOPB
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Regulator, Voltage-mode, 3A, 173kHz Switching Freq-Max, PSSO5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 5V 3A TO263-5
IC REG BUCK 5V 3A DDPAK
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2596S-5.0/NOPB | 018810-LM2596S-5.0/NOPB | 9203586 | 5333692P | LM2596S-5.0/NOPB-ND | LM2596S-5.0/NOPB | LM2596S-5.0/NOPB | LM2596S-5.0/NOPB | LM2596S-5.0/NOPB |
| Product Name | LM2596 SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2596S-5.0/NOPB | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck; Boost; Buck-Boost | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; D2pak (to-263) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 3.3 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 4.5 to 40 volts | 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 40 volts |