The LM2596 series is a 3-A step-down switching regulator with a fixed 3.3-V output version, operating at a 150-kHz frequency. It is available in the 5-pin DDPAK/TO-263 package, measuring 10.10 mm × 8.89 mm, and supports an input voltage range up to 40 V. The device includes thermal shutdown and current-limit protection, requires only four external components, and operates over a junction temperature range of -40°C to 125°C. Standby current is typically 80 μA.
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-DDPAK/TO-263
Manufacturer: Texas Instruments
Win Source Part Number: 089512-LM2596SX-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2596
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM2596T-3.3AULF; LM2596T-3.3; LM2596T-3.3 LB03; LM2596T-3.3 LB05;
Introduction Date: December 01, 1997
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 3.3V 3A TO263-5
IC REG BUCK 3.3V 3A DDPAK
IC REG BUCK 3.3V 3A TO263-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Regulator IC Output
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2596SX-3.3 | 089512-LM2596SX-3.3 | LM2596SX-3.3TR-ND | LM2596SX-3.3 | LM2596SX-3.3 | LM2596SX-3.3 | LM2596SX-3.3 | LM2596SX-3.3 |
| Product Name | LM2596 SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2596SX-3.3 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 3.3 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 4.5 to 40 volts | 40 volts | 4.5 to 40 volts | 40 volts | 4.5 to 40 volts |