Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Adjustable DC/DC Regulator, 1A, 40V In, 37V Out, TO-263 Product overview: LM2598S-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 40V, 37V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2598S-ADJ can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 1A DDPAK
IC REG BUCK ADJ 1A TO263-7
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2598S-ADJ-ND | 739-LM2598S-ADJ | LM2598S-ADJ | LM2598S-ADJ | LM2598S-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1A 40V 37V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Other; TO-263-8 | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Output Voltage | 1.2 to 37 volts | 37 volts | 1.2 volts | 1.2 to 37 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |