0.85A SWITCHING REGULATOR, 732kHz SWITCHING FREQ-MAX, PBGA10, MICRO, SMD-10 Product overview: LM2612ABP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.85A, 732kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.85A, 732kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2612ABP can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Programmable 1.05V, 1.3V, 1.5V, 1.8V 1 Output 400mA 10-VFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 113027-LM2612ABP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 10-MicroSMD (2.0x2.5)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.05V, 1.3V, 1.5V, 1.8V
Minimum Input Voltage: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG BUCK PROG 400MA 10USMD
IC REG BUCK PROG 400MA 10USMD
Buck Switching Regulator IC Positive Programmable 1.05V, 1.3V, 1.5V, 1.8V 1 Output 400mA 10-VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2612ABP | LM2612ABPTR-ND | 113027-LM2612ABP | LM2612ABP | LM2612ABP | LM2612ABP |
| Product Name | SMD 0.85A 732kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2612ABP | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Programmable | Fixed; Programmable | ||
| Package Type | Other; VFBGA | Other; 10-VFBGA | Other; 10-MicroSMD (2.0x2.5) | Other; 10-VFBGA | ||
| Output Voltage | 1.8 volts | 1.05 to 1.8 volts | 1.05 to 1.8 volts | 1.05 volts | 1.05 to ? volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |