2.6A SWITCHING REGULATOR, 173kHz SWITCHING FREQ-MAX, PSSO7, TO-263, SMT-7 Product overview: LM2598SX-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6A, 173kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6A, 173kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2598SX-ADJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 714852-LM2598SX-ADJ
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: LM2598
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 150kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 40V
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK ADJ 1A TO263-7
IC REG BUCK ADJ 1A DDPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2598SX-ADJ | 714852-LM2598SX-ADJ | LM2598SX-ADJ-ND | LM2598SX-ADJ | LM2598SX-ADJ | LM2598SX-ADJ |
| Product Name | 2.6A 173kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2598SX-ADJ | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-263-8 | DPAK; TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | |
| Output Voltage | 37 volts | 37 volts | 1.2 to 37 volts | 1.2 to 37 volts | 1.2 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 40 volts | 4.5 to 40 volts | 4.5 to 40 volts |