Manufacturer: Texas Instruments
Win Source Part Number: 877218-LM26400YSDX
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
Package: Reel - TR
Package: 16-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM26400
Categories: Integrated Circuits (ICs)
Case / Package: 16-WSON (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
IC REG BUCK ADJ 2A DL 16WSON
IC REG BUCK ADJ 2A DL 16WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 877218-LM26400YSDX | LM26400YSDX-ND | LM26400YSDX | LM26400YSDX | LM26400YSDX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26400YSDX | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-WSON (5x5) | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |