"Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 500mA 14-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 500MA 14TSSOP
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 500mA 14-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 500MA 14TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2619MTC/NOPB-ND | LM2619MTC/NOPB | LM2619MTC/NOPB | LM2619MTC/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.5 to 3.6 volts | 1.5 to 3.6 volts | 1.5 volts |