1.4A SWITCHING REGULATOR, 173kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: LM2597HVN-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 173kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4A, 173kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2597HVN-ADJ can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
IC REG BUCK ADJ 500MA 8DIP
1.4A, 173KHZ BIPOLAR, PDIP8
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 8-DIP (0.300", 7.62mm)
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 8-DIP (0.300", 7.62mm)
IC REG BUCK ADJ 500MA 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2597HVN-ADJ | LM2597HVN-ADJ-ND | 815-LM2597HVN-ADJ | LM2597HVN-ADJ | LM2597HVN-ADJ | LM2597HVN-ADJ | LM2597HVN-ADJ |
| Product Name | 1.4A 173kHz DIP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 500MA 8DIP | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 57 volts | 1.2 to 57 volts | 57 volts | 1.2 volts | 1.2 to 57 volts | 1.2 to 57 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 60 volts | 4.5 to 60 volts | 4.5 to 60 volts | 4.5 to 60 volts |