The LM2595 is a 150-kHz step-down switching regulator capable of delivering 1 A of output current with input voltages up to 40 V. It is available in TO-220 and TO-263 surface-mount packages, with body sizes of 14.986 mm × 10.16 mm and 10.16 mm × 8.42 mm respectively. The adjustable output version supports an output voltage range from 1.2 V to 37 V with a maximum tolerance of ±4% over line and load conditions. It includes internal frequency compensation, a fixed-frequency oscillator, thermal shutdown, and current-limit protection. The device features TTL shutdown capability with a standby current of typically 85 μA and requires only four external components.
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-TO-220
Switching Regulator, Voltage-mode, 2.6A, 150kHz Switching Freq-Max, BIPolar
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-220-5 Formed Leads
SWITCHING REGLTR, VOLTAGE-MODE
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-220-5 Formed Leads
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK ADJ 1A TO220-5
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2595T-ADJ/LF02 | LM2595T-ADJ/LF02 | LM2595T-ADJ/LF02-ND | LM2595T-ADJ/LF02 | LM2595T-ADJ/LF02 | LM2595T-ADJ/LF02 |
| Product Name | LM2595 SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; SIP3 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | |
| Output Voltage | 3.3 to 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 to 37 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts |