Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM2597N-12

Description
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2597N-12-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2597N-12-ND
Voltage Regulators - DC DC Switching Regulators LM2597N-12-ND
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"

"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2597N-12 - 877209-LM2597N-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2597N-12
877209-LM2597N-12
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2597N-12 877209-LM2597N-12
Manufacturer: Texas Instruments Win Source Part Number: 877209-LM2597N-12 Series: SIMPLE SWITCHER® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: LM2597 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877209-LM2597N-12
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: LM2597
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
12V 500mA 150kHz Voltage Regulator IC
739-LM2597N-12
12V 500mA 150kHz Voltage Regulator IC 739-LM2597N-12
12V Fixed DC/DC Regulator, 500mA, 150kHz, PDIP-8 Product overview: LM2597N-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500mA, 150kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 150kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2597N-12 can be used for catalog matching and distributor lookup.

12V Fixed DC/DC Regulator, 500mA, 150kHz, PDIP-8 Product overview: LM2597N-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500mA, 150kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 150kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2597N-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2597N-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2597N-12
PMIC - Voltage Regulators - DC DC Switching Regulators LM2597N-12
IC REG BUCK 12V 500MA 8DIP

IC REG BUCK 12V 500MA 8DIP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2597N-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2597N-12
Voltage Regulators - DC DC Switching Regulators LM2597N-12
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)

Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2597N-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2597N-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2597N-12
IC REG BUCK 12V 500MA 8DIP

IC REG BUCK 12V 500MA 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2597N-12-ND 877209-LM2597N-12 739-LM2597N-12 LM2597N-12 LM2597N-12 LM2597N-12
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2597N-12 12V 500mA 150kHz Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-PDIP Other; PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Output Voltage 12 volts 12 volts 12 to ? volts 12 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSR-1DKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
Switching Regulators - 1908014 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Operating Temperature -40 C (-40 F)
View Details
DC DC Switching Controllers - 5962-8670404PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details