Dual 2A, 500kHz Wide Input Range Buck Regulator 16-WSON
Manufacturer: Texas Instruments
Win Source Part Number: 1053187-LM26400YSDX/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 520kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WSON (5x5)
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 16V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
Switching Regulator/Controller
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
IC REG BUCK ADJ 2A DL 16WSON
IC REG BUCK ADJ 2A DL 16WSON
IC REG BUCK ADJ 2A DL 16WSON
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM26400YSDX/NOPB | 1053187-LM26400YSDX/NOPB | LM26400YSDX/NOPB-ND | LM26400YSDX/NOPB | LM26400YSDX/NOPB | LM26400YSDX/NOPB | LM26400YSDX/NOPB | LM26400YSDX/NOPB | 815-LM26400YSDX/NOPB |
| Product Name | LM26400Y Dual 2A, 500kHz Wide Input Range Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26400YSDX/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2A DL 16WSON | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Package Type | Other; HTSSOP,WSON | Other; 16-WSON (5x5) | Other; 16-WFDFN Exposed Pad | Other; SOLCC16 | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | ||
| Output Voltage | 0.6000 to 16 volts | 0.6000 volts | 0.6000 to 16 volts | 0.6000 to 16 volts | 0.6000 to 16 volts | 0.6000 volts | 16 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 3 to 20 volts | 20 volts | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |