Texas Instruments 3A Voltage Regulator IC LM26003MHX

Description
3A Switching Regulator with High Efficiency Sleep Mode Product overview: LM26003MHX from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26003MHX can be used for catalog matching and distributor lookup.
Request a Quote
Description
3A Switching Regulator with High Efficiency Sleep Mode Product overview: LM26003MHX from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26003MHX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
739-LM26003MHX
3A Voltage Regulator IC 739-LM26003MHX
3A Switching Regulator with High Efficiency Sleep Mode Product overview: LM26003MHX from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26003MHX can be used for catalog matching and distributor lookup.

3A Switching Regulator with High Efficiency Sleep Mode Product overview: LM26003MHX from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26003MHX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26003MHX - 1197606-LM26003MHX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26003MHX
1197606-LM26003MHX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26003MHX 1197606-LM26003MHX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1197606-LM26003MHX Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): MIC4576WU; LM26003MH; AOZ1242DI; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1197606-LM26003MHX
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): MIC4576WU; LM26003MH; AOZ1242DI;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM26003MHX 1197606-LM26003MHX
Product Name 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26003MHX
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE3B2065P - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Bulk
View Details
2 suppliers
LM21215A 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator with Frequency Synchronization - LM21215AMHE-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers