Texas Instruments 1A 732kHz Voltage Regulator IC LM2619ATLX

Description
1A SWITCHING REGULATOR, 732kHz SWITCHING FREQ-MAX, PBGA10, CSP-10 Product overview: LM2619ATLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 732kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 732kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2619ATLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A SWITCHING REGULATOR, 732kHz SWITCHING FREQ-MAX, PBGA10, CSP-10 Product overview: LM2619ATLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 732kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 732kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2619ATLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 732kHz Voltage Regulator IC
739-LM2619ATLX
1A 732kHz Voltage Regulator IC 739-LM2619ATLX
1A SWITCHING REGULATOR, 732kHz SWITCHING FREQ-MAX, PBGA10, CSP-10 Product overview: LM2619ATLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 732kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 732kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2619ATLX can be used for catalog matching and distributor lookup.

1A SWITCHING REGULATOR, 732kHz SWITCHING FREQ-MAX, PBGA10, CSP-10 Product overview: LM2619ATLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 732kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 732kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2619ATLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2619ATLX - 071110-LM2619ATLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2619ATLX
071110-LM2619ATLX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2619ATLX 071110-LM2619ATLX
Manufacturer: Texas Instruments Win Source Part Number: 071110-LM2619ATLX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 10-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 3.6V Minimum Input Voltage: 2.8V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 071110-LM2619ATLX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 10-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2619ATLX 071110-LM2619ATLX
Product Name 1A 732kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2619ATLX
Output Voltage 3.6 volts 1.5 volts
IOUT 0.5000 amps 0.5000 amps
VIN 5.5 volts 5.5 volts
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Configuration / Function Buck
Unlock Full Specs
to access all available technical data