Texas Instruments 2.85A 2000kHz Voltage Regulator IC LM2621MM

Description
2.85A SWITCHING REGULATOR, 2000kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8 Product overview: LM2621MM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85A, 2000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2621MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.85A SWITCHING REGULATOR, 2000kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8 Product overview: LM2621MM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85A, 2000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2621MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85A 2000kHz Voltage Regulator IC
739-LM2621MM
2.85A 2000kHz Voltage Regulator IC 739-LM2621MM
2.85A SWITCHING REGULATOR, 2000kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8 Product overview: LM2621MM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85A, 2000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2621MM can be used for catalog matching and distributor lookup.

2.85A SWITCHING REGULATOR, 2000kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8 Product overview: LM2621MM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85A, 2000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2621MM can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2621MM - 091615-LM2621MM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2621MM
091615-LM2621MM
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2621MM 091615-LM2621MM
Manufacturer: Texas Instruments Win Source Part Number: 091615-LM2621MM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.85A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 14V Minimum Input Voltage: 1.2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 091615-LM2621MM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.85A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 14V
Minimum Input Voltage: 1.2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
DC DC Switching Controllers - LM2621MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM2621MM
DC DC Switching Controllers LM2621MM
Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2621MM 091615-LM2621MM LM2621MM
Product Name 2.85A 2000kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2621MM DC DC Switching Controllers
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; MSOP SSOP; Other; 8-VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 14 volts 1.24 volts 1.24 to 14 volts
IOUT 1 amps 2.85 amps 2.85 amps
VIN 14 volts 14 volts 1.2 to 14 volts
Unlock Full Specs
to access all available technical data