Switching Regulator, Current-mode, 2.3A, 1500kHz Switching Freq-Max, PDSO8
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1197619-LM2622MMX-AD
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2622MMX-ADJ | 1197619-LM2622MMX-ADJ | LM2622MMX-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2622MMX-ADJ | DC DC Switching Controllers | |
| Package Type | SSOP; Other; TSSOP8 | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Active | |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Output Voltage | 1.26 to 12 volts |