The LM2621 is a high-efficiency, step-up DC-DC switching regulator designed for battery-powered and low input voltage systems. It operates from a 1.2-V to 14-V input and provides an adjustable output from 1.24 V to 14 V, with up to 1 A load current and 90% efficiency. The device features a 0.17-Ω internal N-Channel MOSFET and a switching frequency adjustable up to 2 MHz, enabling compact external components. It is packaged in a VSSOP-8 package measuring 3.00 mm × 3.00 mm with a height of 1.09 mm. The LM2621MMX variant operates over a temperature range of -40 °C to 85 °C and is supplied in a 3,500-unit tape and reel package.
Low Input Voltage, Step-Up DC-DC 8-VSSOP -40 to 85
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 090501-LM2621MMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.85A (Switch)
Family Name: LM2621
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 14V
Minimum Input Voltage: 1.2V
Alternative Parts (Cross-Reference): LT1425CS#PBF; LT1425CS#TR; LT1425CS#TRPBF;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG BST SEPIC ADJ 8VSSOP
IC REG BST SEPIC ADJ 8VSSOP
IC REG BST SEPIC ADJ 8VSSOP
Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2621MMX | LM2621MMXTR-ND | 090501-LM2621MMX | LM2621MMX | LM2621MMX | LM2621MMX | LM2621MMX |
| Product Name | LM2621 Low Input Voltage, Step-Up DC-DC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2621MMX | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost, SEPIC | Buck; Boost | |||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.24 to 14 volts | 1.24 to 14 volts | 1.24 volts | 1.24 volts | 1.24 volts | 1.24 to 14 volts | |
| VIN | 1.2 to 14 volts | 1.2 to 14 volts | 14 volts | 14 volts | 1.2 to 14 volts |